Microchip Technology, Inc. Flash Memory SST25VF010A-33-4I-SAE-T

Description
2.7V to 3.6V 1Mbit SPI Serial Flash
Request a Quote Datasheet
Description
2.7V to 3.6V 1Mbit SPI Serial Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 2648826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648826P
Flash Memory 2648826P
2.7V to 3.6V 1Mbit SPI Serial Flash

2.7V to 3.6V 1Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648826
Flash Memory 2648826
2.7V to 3.6V 1Mbit SPI Serial Flash

2.7V to 3.6V 1Mbit SPI Serial Flash

Supplier's Site
Flash Memory - 2648825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648825
Flash Memory 2648825
2.7V to 3.6V 1Mbit SPI Serial Flash

2.7V to 3.6V 1Mbit SPI Serial Flash

Supplier's Site
Memory - SST25VF010A-33-4I-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF010A-33-4I-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF010A-33-4I-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF010A-33-4I-SAE-T - 115505-SST25VF010A-33-4I-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF010A-33-4I-SAE-T
115505-SST25VF010A-33-4I-SAE-T
Memory - Flash - SST25VF010A-33-4I-SAE-T 115505-SST25VF010A-33-4I-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 115505-SST25VF010A-3 3-4I-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115505-SST25VF010A-33-4I-SAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4I-SAE-T
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4I-SAE-T
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 I-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4I-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4I-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip - 57AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip
57AC3672
Flash Memory, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip 57AC3672
FLASH MEMORY, 1MBIT, 33MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 1MBIT, 33MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4I-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4I-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4I-SAE-T
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2648826P SST25VF010A-33-4I-SAE-TCT-ND 115505-SST25VF010A-33-4I-SAE-T 774-SST25VF010A-33-4I-SAE-T SST25VF010A-33-4I-SAE-T 57AC3672 SST25VF010A-33-4I-SAE-T SST25VF010A-33-4I-SAE-T SST25VF010A-33-4I-SAE-T
Product Name Flash Memory Memory Memory - Flash - SST25VF010A-33-4I-SAE-T 33MHZ Memory IC and Storage Component Memory Flash Memory, 1Mbit, 33Mhz, Soic-8; Flash Memory Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Density 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-55DM/B - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details