Microchip Technology, Inc. Memory SST25VF010A-33-4C-SAE-T

Description
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF010A-33-4C-SAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF010A-33-4C-SAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF010A-33-4C-SAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4C-SAE-T
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4C-SAE-T
IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4C-SA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 C-SAE-T can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8SOIC Product overview: SST25VF010A-33-4C-SAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4C-SAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF010A-33-4C-SAE-T - 119590-SST25VF010A-33-4C-SAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF010A-33-4C-SAE-T
119590-SST25VF010A-33-4C-SAE-T
Memory - Flash - SST25VF010A-33-4C-SAE-T 119590-SST25VF010A-33-4C-SAE-T
Manufacturer: Microchip Technology Win Source Part Number: 119590-SST25VF010A-3 3-4C-SAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119590-SST25VF010A-33-4C-SAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4C-SAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4C-SAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4C-SAE-T
IC FLASH 1MBIT SPI 33MHZ 8SOIC

IC FLASH 1MBIT SPI 33MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF010A-33-4C-SAE-TCT-ND 774-SST25VF010A-33-4C-SAE-T 119590-SST25VF010A-33-4C-SAE-T SST25VF010A-33-4C-SAE-T SST25VF010A-33-4C-SAE-T SST25VF010A-33-4C-SAE-T SST25VF010A-33-4C-SAE-T
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - SST25VF010A-33-4C-SAE-T Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers