Microchip Technology, Inc. Flash Memory SST25PF040CT-40I/SN

Description
2.3V TO 3.6V 4MB SPI FLASH
Request a Quote Datasheet
Description
2.3V TO 3.6V 4MB SPI FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 2648824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648824
Flash Memory 2648824
2.3V TO 3.6V 4MB SPI FLASH

2.3V TO 3.6V 4MB SPI FLASH

Supplier's Site
Flash Memory - 2648823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648823
Flash Memory 2648823
2.3V TO 3.6V 4MB SPI FLASH

2.3V TO 3.6V 4MB SPI FLASH

Supplier's Site
Flash Memory - 2648824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648824P
Flash Memory 2648824P
2.3V TO 3.6V 4MB SPI FLASH

2.3V TO 3.6V 4MB SPI FLASH

Supplier's Site
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040CT-40I/SN
40MHZ Memory IC and Storage Component 774-SST25PF040CT-40I/SN
IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040CT-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I /SN can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8SOIC Product overview: SST25PF040CT-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040CT-40I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25PF040CT-40I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Memory - SST25PF040CT-40I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Memory - SST25PF040CT-40I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25PF040CT-40I/SN - 935107-SST25PF040CT-40I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25PF040CT-40I/SN
935107-SST25PF040CT-40I/SN
Memory - Flash - SST25PF040CT-40I/SN 935107-SST25PF040CT-40I/SN
Manufacturer: Microchip Technology Win Source Part Number: 935107-SST25PF040CT- 40I/SN Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST25PF040 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25PF040CT-40I/SNC T, SST25PF040CT-40I/SNT R, SST25PF040CT-40I/SND KR, SST25PF040CT-40I/SN- ND

Manufacturer: Microchip Technology
Win Source Part Number: 935107-SST25PF040CT-40I/SN
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST25PF040
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST25PF040CT-40I/SNCT, SST25PF040CT-40I/SNTR, SST25PF040CT-40I/SNDKR, SST25PF040CT-40I/SN-ND

Buy Now Datasheet
Memory - SST25PF040CT-40I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040CT-40I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040CT-40I/SN
Integrated Circuits (ICs) - Memory - Memory SST25PF040CT-40I/SN
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 40MHZ 8SOIC

IC FLASH 4MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2648824 774-SST25PF040CT-40I/SN SST25PF040CT-40I/SNTR-ND 935107-SST25PF040CT-40I/SN SST25PF040CT-40I/SN SST25PF040CT-40I/SN SST25PF040CT-40I/SN SST25PF040CT-40I/SN
Product Name Flash Memory 40MHZ Memory IC and Storage Component Memory Memory - Flash - SST25PF040CT-40I/SN Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Density 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MD28F020-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers