Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25PF040C-40E/MF18GVAO

Description
Win Source Part Number: 1254564-SST25PF040C- 40E/MF18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040
Request a Quote Datasheet
Description
Win Source Part Number: 1254564-SST25PF040C- 40E/MF18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254564-SST25PF040C-40E/MF18GVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254564-SST25PF040C-40E/MF18GVAO
Integrated Circuits (ICs) - Memory 1254564-SST25PF040C-40E/MF18GVAO
Win Source Part Number: 1254564-SST25PF040C- 40E/MF18GVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF040

Win Source Part Number: 1254564-SST25PF040C-40E/MF18GVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF040

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-SST25PF040C-40E/MF18GVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25PF040C-40E/MF18GVAO
40MHZ Memory IC and Storage Component 774-SST25PF040C-40E/MF18GVAO
IC FLASH 4MBIT SPI 40MHZ 8WDFN Product overview: SST25PF040C-40E/MF18 GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40E/ MF18GVAO can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 40MHZ 8WDFN Product overview: SST25PF040C-40E/MF18GVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF040C-40E/MF18GVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 40 MHz 8-WDFN (5x6)

FLASH Memory IC 4Mbit SPI 40 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLASH 4MBIT SPI 40MHZ 8WDFN

IC FLASH 4MBIT SPI 40MHZ 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF040C-40E/MF18GVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF040C-40E/MF18GVAO
Integrated Circuits (ICs) - Memory - Memory SST25PF040C-40E/MF18GVAO
IC FLASH 4MBIT SPI 40MHZ 8WDFN

IC FLASH 4MBIT SPI 40MHZ 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254564-SST25PF040C-40E/MF18GVAO 774-SST25PF040C-40E/MF18GVAO SST25PF040C-40E/MF18GVAO SST25PF040C-40E/MF18GVAO SST25PF040C-40E/MF18GVAO
Product Name Integrated Circuits (ICs) - Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details