Microchip Technology, Inc. Memory SST25PF020B-80-4C-SAE

Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC
Request a Quote
Description
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST25PF020B-80-4C-SAE is a 2-Mbit Serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring a low pin-count and compact footprint. It operates with a single power supply voltage range of 2.3V to 3.6V and features a SPI-compatible interface, supporting high-speed clock frequencies of up to 80 MHz. The device is built using proprietary SuperFlash technology, which enhances reliability and reduces power consumption during write and erase operations. Key specifications include a typical active read current of 10 mA and a standby current of 5 µA. The SST25PF020B offers flexible erase capabilities with uniform sector sizes of 4 Kbytes, 32 Kbytes, and 64 Kbytes, and it features fast erase and byte program times, with a chip erase time of 35 ms and a byte program time of 7 µs. The device also supports auto address increment programming to decrease total chip programming time. With an endurance of 100,000 cycles and over 100 years of data retention, the SST25PF020B is suitable for a variety of applications. It operates within a commercial temperature range of 0°C to +70°C and is RoHS compliant, making it a reliable choice for engineers looking for efficient and durable memory solutions.

Datasheet Summary
Powered by GS/AI

The SST25PF020B-80-4C-SAE is a 2-Mbit Serial Flash memory device from Quarktwin Technology Ltd., designed for applications requiring a low pin-count and compact footprint. It operates with a single power supply voltage range of 2.3V to 3.6V and features a SPI-compatible interface, supporting high-speed clock frequencies of up to 80 MHz. The device is built using proprietary SuperFlash technology, which enhances reliability and reduces power consumption during write and erase operations. Key specifications include a typical active read current of 10 mA and a standby current of 5 µA. The SST25PF020B offers flexible erase capabilities with uniform sector sizes of 4 Kbytes, 32 Kbytes, and 64 Kbytes, and it features fast erase and byte program times, with a chip erase time of 35 ms and a byte program time of 7 µs. The device also supports auto address increment programming to decrease total chip programming time. With an endurance of 100,000 cycles and over 100 years of data retention, the SST25PF020B is suitable for a variety of applications. It operates within a commercial temperature range of 0°C to +70°C and is RoHS compliant, making it a reliable choice for engineers looking for efficient and durable memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25PF020B-80-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25PF020B-80-4C-SAE
80MHZ Memory IC and Storage Component 774-SST25PF020B-80-4C-SAE
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25PF020B-80-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25PF020B-80-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1023853-SST25PF020B-80-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1023853-SST25PF020B-80-4C-SAE
Integrated Circuits (ICs) - Memory 1023853-SST25PF020B-80-4C-SAE
Win Source Part Number: 1023853-SST25PF020B- 80-4C-SAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25PF020

Win Source Part Number: 1023853-SST25PF020B-80-4C-SAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25PF020

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25PF020B-80-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25PF020B-80-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25PF020B-80-4C-SAE
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 2MBIT SPI 80MHZ 8SOIC

IC FLASH 2MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25PF020B-80-4C-SAE-ND 774-SST25PF020B-80-4C-SAE 1023853-SST25PF020B-80-4C-SAE SST25PF020B-80-4C-SAE SST25PF020B-80-4C-SAE SST25PF020B-80-4C-SAE SST25PF020B-80-4C-SAE
Product Name Memory 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 2.3V ~ 3.6V Surface Mount 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

3V 3.3V 108MHZ SOIC Memory IC and Storage Component - 774-S25FL116K0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details