Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST25LF020A-33-4I-SAE

Description
IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4 I-SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4 I-SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25LF020A-33-4I-SAE
33MHZ Memory IC and Storage Component 774-SST25LF020A-33-4I-SAE
IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4I-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4 I-SAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4I-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25LF020A-33-4I-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25LF020A-33-4I-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
Flash Memory - 8250988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8250988
Flash Memory 8250988
2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

Supplier's Site
Flash Memory - 8250988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8250988P
Flash Memory 8250988P
2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

Supplier's Site
Flash Memory - 1459081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1459081
Flash Memory 1459081
2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

2Mbit Flash 256Kx8 Serial-SPI 12ns SOIC8

Supplier's Site
Memory - Flash - SST25LF020A-33-4I-SAE - 121702-SST25LF020A-33-4I-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25LF020A-33-4I-SAE
121702-SST25LF020A-33-4I-SAE
Memory - Flash - SST25LF020A-33-4I-SAE 121702-SST25LF020A-33-4I-SAE
Manufacturer: Microchip Technology Win Source Part Number: 121702-SST25LF020A-3 3-4I-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 121702-SST25LF020A-33-4I-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 33MHZ 8SOIC

IC FLASH 2MBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25LF020A-33-4I-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25LF020A-33-4I-SAE
Integrated Circuits (ICs) - Memory - Memory SST25LF020A-33-4I-SAE
IC FLASH 2MBIT SPI 33MHZ 8SOIC

IC FLASH 2MBIT SPI 33MHZ 8SOIC

Supplier's Site
MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8 - 536-SST25LF020A-33-4I-SAE - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8
536-SST25LF020A-33-4I-SAE
MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8 536-SST25LF020A-33-4I-SAE
MICROCHIP - SST25LF020A-33-4I-SA E - 2M FLASH MEMORY, SPI EEPROM, SOIC8

MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25LF020A-33-4I-SAE SST25LF020A-33-4I-SAE-ND 8250988 8250988P 121702-SST25LF020A-33-4I-SAE SST25LF020A-33-4I-SAE SST25LF020A-33-4I-SAE SST25LF020A-33-4I-SAE 536-SST25LF020A-33-4I-SAE
Product Name 33MHZ Memory IC and Storage Component Memory Flash Memory Flash Memory Memory - Flash - SST25LF020A-33-4I-SAE Memory Memory Integrated Circuits (ICs) - Memory - Memory MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8
Memory Category Flash Flash Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; EEPROM; Non-Volatile
Access Time 12 ns 12 ns 12 ns
Endurance 10000 Write/Erase Cycles 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details