FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC
IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4C-SA
Manufacturer: Microchip Technology
Win Source Part Number: 119294-SST25LF020A-3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC FLASH 2MBIT SPI 33MHZ 8SOIC
FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC
IC FLASH 2MBIT SPI 33MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST25LF020A-33-4C-SAE-ND | 774-SST25LF020A-33-4C-SAE | 119294-SST25LF020A-33-4C-SAE | SST25LF020A-33-4C-SAE | SST25LF020A-33-4C-SAE | SST25LF020A-33-4C-SAE |
| Product Name | Memory | 33MHZ Memory IC and Storage Component | Memory - Flash - SST25LF020A-33-4C-SAE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3 V ~ 3.6 V | Surface Mount | 3.6V; 3V ~ 3.6V |