IC FLASH 2MBIT SPI 33MHZ 8SOIC Product overview: SST25LF020A-33-4C-SA
FLASH Memory IC 2Mb (256K x 8) SPI 33MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 066097-SST25LF020A-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
FLASH Memory IC 2Mbit SPI 33 MHz 8-SOIC
IC FLASH 2MBIT SPI 33MHZ 8SOIC
IC FLASH 2MBIT SPI 33MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25LF020A-33-4C-SAE-T | SST25LF020A-33-4C-SAE-T-ND | 066097-SST25LF020A-33-4C-SAE-T | SST25LF020A-33-4C-SAE-T | SST25LF020A-33-4C-SAE-T | SST25LF020A-33-4C-SAE-T |
| Product Name | 33MHZ Memory IC and Storage Component | Memory | Memory - Flash - SST25LF020A-33-4C-SAE-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 12 ns | |||||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |