Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST12LP22-QUCE

Description
Win Source Part Number: 1236229-SST12LP22-QU CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27.5dB Current - Supply: 135mA RF Type: Bluetooth, WLAN Voltage - Supply: 3V ~ 3.6V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-UQFN (3x3) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236229-SST12LP22-QU CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27.5dB Current - Supply: 135mA RF Type: Bluetooth, WLAN Voltage - Supply: 3V ~ 3.6V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-UQFN (3x3) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236229-SST12LP22-QUCE
RF/IF and RFID - RF Amplifiers 1236229-SST12LP22-QUCE
Win Source Part Number: 1236229-SST12LP22-QU CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27.5dB Current - Supply: 135mA RF Type: Bluetooth, WLAN Voltage - Supply: 3V ~ 3.6V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-UQFN (3x3) ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236229-SST12LP22-QUCE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 27.5dB
Current - Supply: 135mA
RF Type: Bluetooth, WLAN
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-UQFN (3x3)
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1236229-SST12LP22-QUCE
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details