Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST12LP20-QUAE

Description
Win Source Part Number: 1236230-SST12LP20-QU AE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236230-SST12LP20-QU AE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236230-SST12LP20-QUAE
RF/IF and RFID - RF Amplifiers 1236230-SST12LP20-QUAE
Win Source Part Number: 1236230-SST12LP20-QU AE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-USON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236230-SST12LP20-QUAE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
RF Type: 802.11b/g/n
Voltage - Supply: 3V ~ 4.2V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SST12LP20-QUAE
RF and Wireless - RF Amplifiers SST12LP20-QUAE
IC AMP 802.11B/G/N 2.4GHZ 8USON

IC AMP 802.11B/G/N 2.4GHZ 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1236230-SST12LP20-QUAE SST12LP20-QUAE
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA1009D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10700 to 12700 MHz
View Details