Microchip Technology, Inc. RF Amplifiers SST12LP17E-QU8E

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP17E-QU8ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)

Buy Now Datasheet
RF Amplifiers - SST12LP17E-QU8ECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-uDFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP17E-QU8E
042877-SST12LP17E-QU8E
RF Amplifiers - SST12LP17E-QU8E 042877-SST12LP17E-QU8E
Manufacturer: Microchip Technology Win Source Part Number: 042877-SST12LP17E-QU 8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 29dB P1dB: 24dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-uDFN (2x2) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042877-SST12LP17E-QU8E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 29dB
P1dB: 24dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-uDFN (2x2)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP17E-QU8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP17E-QU8E
RF and Wireless - RF Amplifiers SST12LP17E-QU8E
IC AMP 802.11B/G/N 2.4GHZ 8UDFN

IC AMP 802.11B/G/N 2.4GHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP17E-QU8ETR-ND 042877-SST12LP17E-QU8E SST12LP17E-QU8E
Product Name RF Amplifiers RF Amplifiers - SST12LP17E-QU8E RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 29 dB 29 dB ? to 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD328K3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details