Microchip Technology, Inc. RF Amplifiers - SST12LP17B-XX8E SST12LP17B-XX8E

Description
Manufacturer: Microchip Technology Win Source Part Number: 212138-SST12LP17B-XX 8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-X2SON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 212138-SST12LP17B-XX 8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-X2SON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP17B-XX8E
212138-SST12LP17B-XX8E
RF Amplifiers - SST12LP17B-XX8E 212138-SST12LP17B-XX8E
Manufacturer: Microchip Technology Win Source Part Number: 212138-SST12LP17B-XX 8E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-X2SON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 212138-SST12LP17B-XX8E
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 26dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-X2SON (2x2)
Supply Voltage - Operating: 3 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SST12LP17B-XX8E
RF and Wireless - RF Amplifiers SST12LP17B-XX8E
IC AMP 802.11B/G/N 2.4GHZ 8X2SON

IC AMP 802.11B/G/N 2.4GHZ 8X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 212138-SST12LP17B-XX8E SST12LP17B-XX8E
Product Name RF Amplifiers - SST12LP17B-XX8E RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details