Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST12LP15B-QXBE

Description
Win Source Part Number: 1236232-SST12LP15B-Q XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 32dB Current - Supply: 395mA P1dB: 29dBm RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-XQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST12LP15
Request a Quote Datasheet
Description
Win Source Part Number: 1236232-SST12LP15B-Q XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 32dB Current - Supply: 395mA P1dB: 29dBm RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-XQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST12LP15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236232-SST12LP15B-QXBE
RF/IF and RFID - RF Amplifiers 1236232-SST12LP15B-QXBE
Win Source Part Number: 1236232-SST12LP15B-Q XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.4GHz Gain: 32dB Current - Supply: 395mA P1dB: 29dBm RF Type: 802.11b/g/n Voltage - Supply: 3V ~ 4.2V Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-XQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST12LP15

Win Source Part Number: 1236232-SST12LP15B-QXBE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Gain: 32dB
Current - Supply: 395mA
P1dB: 29dBm
RF Type: 802.11b/g/n
Voltage - Supply: 3V ~ 4.2V
Package / Case: 12-XFQFN Exposed Pad
Supplier Device Package: 12-XQFN (2x2)
ECCN: 3A001A11B
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SST12LP15

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP15B-QXBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP15B-QXBE
RF and Wireless - RF Amplifiers SST12LP15B-QXBE
IC AMP 802.11B/G/N 2.4GHZ 12XQFN

IC AMP 802.11B/G/N 2.4GHZ 12XQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1236232-SST12LP15B-QXBE SST12LP15B-QXBE
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA615L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2226D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 34000 to 36000 MHz
View Details