Microchip Technology, Inc. RF Amplifiers SST12LP15B-QVCE

Description
RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP15B-QVCECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)

Buy Now Datasheet
RF Amplifiers - SST12LP15B-QVCETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz 16-VQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP15B-QVCE
030900-SST12LP15B-QVCE
RF Amplifiers - SST12LP15B-QVCE 030900-SST12LP15B-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 030900-SST12LP15B-QV CE Packaging: Reel - TR Frequency: 2.4GHz Gain: 32dB P1dB: 29dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 370mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030900-SST12LP15B-QVCE
Packaging: Reel - TR
Frequency: 2.4GHz
Gain: 32dB
P1dB: 29dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (3x3)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 370mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16; Frequency Min Microchip - 58T7509 - Newark, An Avnet Company
Chicago, IL, United States
Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16; Frequency Min Microchip
58T7509
Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16; Frequency Min Microchip 58T7509
RF 20 dB, 2.4GHz to 2.5GHz, QFN-16; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:20dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

RF 20 dB, 2.4GHz to 2.5GHz, QFN-16; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Gain:20dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
RF and Wireless - RF Amplifiers - SST12LP15B-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP15B-QVCE
RF and Wireless - RF Amplifiers SST12LP15B-QVCE
IC AMP 802.11B/G/N 2.4GHZ 16VQFN

IC AMP 802.11B/G/N 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP15B-QVCECT-ND 030900-SST12LP15B-QVCE 58T7509 SST12LP15B-QVCE
Product Name RF Amplifiers RF Amplifiers - SST12LP15B-QVCE Rf 20 Db, 2.4Ghz To 2.5Ghz, Qfn-16; Frequency Min Microchip RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 MHz 2400 MHz 2500 MHz 2400 MHz
Minimum Gain 32 dB 32 dB 20 dB ? to 32 dB
Maximum Gain 32 dB 32 dB 20 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA713N7E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 700 to 800 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPL1821SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details