Silicon Storage Technology, Inc. RF Amplifiers - SST12LP15A SST12LP15A

Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259734-SST12LP15A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259734-SST12LP15A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP15A
1259734-SST12LP15A
RF Amplifiers - SST12LP15A 1259734-SST12LP15A
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 1259734-SST12LP15A Manufacturer Homepage: www.sst.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 1259734-SST12LP15A
Manufacturer Homepage: www.sst.com/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1259734-SST12LP15A
Product Name RF Amplifiers - SST12LP15A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - BGA713N7E6327XTSA1 - 913325-BGA713N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
3 suppliers