Microchip Technology, Inc. RF Amplifiers SST12LP15A-QVCE

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP15A-QVCECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

Buy Now Datasheet
RF Amplifiers - SST12LP15A-QVCETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP15A-QVCE
030901-SST12LP15A-QVCE
RF Amplifiers - SST12LP15A-QVCE 030901-SST12LP15A-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 030901-SST12LP15A-QV CE Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.485GHz Gain: 32dB P1dB: 29dBm (794.3mW) RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 350mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030901-SST12LP15A-QVCE
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.485GHz
Frequency: 2.4GHz to 2.485GHz
Gain: 32dB
P1dB: 29dBm (794.3mW)
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (3x3)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP15A-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP15A-QVCE
RF and Wireless - RF Amplifiers SST12LP15A-QVCE
IC AMP 802.11B/G/N 2.4GHZ 16VQFN

IC AMP 802.11B/G/N 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP15A-QVCECT-ND 030901-SST12LP15A-QVCE SST12LP15A-QVCE
Product Name RF Amplifiers RF Amplifiers - SST12LP15A-QVCE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2485 MHz 2400 to 2485 MHz 2400 to 2485 MHz
Minimum Gain 32 dB 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2935-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF & MW Power Amplifier - SE2605L-RN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details