Microchip Technology, Inc. RF Amplifiers SST12LP15-QVCE

Description
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.5GHz 16-VQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.5GHz 16-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP15-QVCE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12LP15-QVCE-ND
RF Amplifiers SST12LP15-QVCE-ND
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.5GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g 2.4GHz ~ 2.5GHz 16-VQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP15-QVCE
1259736-SST12LP15-QVCE
RF Amplifiers - SST12LP15-QVCE 1259736-SST12LP15-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 1259736-SST12LP15-QV CE Packaging: Tape and Reel Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 36dB Supply Current: 340mA P1dB: 29dBm RF Type: 802.11b/g Categories: RF/IF and RFID Supplier Device Package: 16-VQFN (3x3) Status: Obsolete Manufacturer Homepage: www.sst.com/ Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 4.2V

Manufacturer: Microchip Technology
Win Source Part Number: 1259736-SST12LP15-QVCE
Packaging: Tape and Reel
Test Frequency: 2.4GHz ~ 2.5GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 36dB
Supply Current: 340mA
P1dB: 29dBm
RF Type: 802.11b/g
Categories: RF/IF and RFID
Supplier Device Package: 16-VQFN (3x3)
Status: Obsolete
Manufacturer Homepage: www.sst.com/
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 4.2V

Buy Now
RF and Wireless - RF Amplifiers - SST12LP15-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP15-QVCE
RF and Wireless - RF Amplifiers SST12LP15-QVCE
IC AMP 802.11B/G 2.4GHZ 16VQFN

IC AMP 802.11B/G 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP15-QVCE-ND 1259736-SST12LP15-QVCE SST12LP15-QVCE
Product Name RF Amplifiers RF Amplifiers - SST12LP15-QVCE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 36 dB 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA427E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ACA0861ARS7P2 - 1135112-ACA0861ARS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.4 dB
View Details
3 suppliers