Microchip Technology, Inc. RF Amplifiers - SST12LP14E-QX6E SST12LP14E-QX6E

Description
Manufacturer: Microchip Technology Win Source Part Number: 066096-SST12LP14E-QX 6E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-QFN (1.5x1.5) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066096-SST12LP14E-QX 6E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-QFN (1.5x1.5) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14E-QX6E
066096-SST12LP14E-QX6E
RF Amplifiers - SST12LP14E-QX6E 066096-SST12LP14E-QX6E
Manufacturer: Microchip Technology Win Source Part Number: 066096-SST12LP14E-QX 6E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.5GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-QFN (1.5x1.5) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 066096-SST12LP14E-QX6E
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.485GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 31dB
P1dB: 26.5dBm (446.7mW)
RF Type: 802.11g
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-QFN (1.5x1.5)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 340mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 066096-SST12LP14E-QX6E
Product Name RF Amplifiers - SST12LP14E-QX6E
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
Automotive Isolated Voltage Sensor - Si8932B-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
RF Amplifiers - 2312-QPA5368SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details