Microchip Technology, Inc. RF Amplifiers SST12LP14C-QVCE

Description
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP14C-QVCETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP14C-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP14C-QVCE
RF and Wireless - RF Amplifiers SST12LP14C-QVCE
IC AMP 802.11B/G 2.4GHZ 16VQFN

IC AMP 802.11B/G 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SST12LP14C-QVCETR-ND SST12LP14C-QVCE
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g
Frequency Range 2400 to 2485 MHz 2400 to 2485 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers