Microchip Technology, Inc. RF Amplifiers - SST12LP14A-QVCE SST12LP14A-QVCE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030898-SST12LP14A-QV CE Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.485GHz Gain: 29dB P1dB: 28dBm (631mW) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 230mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030898-SST12LP14A-QV CE Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.485GHz Gain: 29dB P1dB: 28dBm (631mW) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 230mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14A-QVCE
030898-SST12LP14A-QVCE
RF Amplifiers - SST12LP14A-QVCE 030898-SST12LP14A-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 030898-SST12LP14A-QV CE Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.485GHz Gain: 29dB P1dB: 28dBm (631mW) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 230mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030898-SST12LP14A-QVCE
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.485GHz
Gain: 29dB
P1dB: 28dBm (631mW)
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-VQFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 230mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - SST12LP14A-QVCETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

RF Amplifier IC 802.11b/g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP14A-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP14A-QVCE
RF and Wireless - RF Amplifiers SST12LP14A-QVCE
IC AMP 802.11B/G 2.4GHZ 16VQFN

IC AMP 802.11B/G 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 030898-SST12LP14A-QVCE SST12LP14A-QVCETR-ND SST12LP14A-QVCE
Product Name RF Amplifiers - SST12LP14A-QVCE RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11b/g
Frequency Range 2400 to 2485 MHz 2400 to 2485 MHz 2400 to 2485 MHz
Minimum Gain 29 dB 29 dB ? to 29 dB
Maximum Gain 29 dB 29 dB 29 dB
Package Type 16-VQFN (3x3) Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - BGA715L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers