Microchip Technology, Inc. RF Amplifiers - SST12LP14-QVCE SST12LP14-QVCE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030899-SST12LP14-QVC E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.485GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030899-SST12LP14-QVC E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.485GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP14-QVCE
030899-SST12LP14-QVCE
RF Amplifiers - SST12LP14-QVCE 030899-SST12LP14-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 030899-SST12LP14-QVC E Packaging: Reel - TR Test Frequency: 2.4GHz to 2.485GHz Frequency: 2.4GHz to 2.485GHz Gain: 31dB P1dB: 26.5dBm (446.7mW) RF Type: 802.11g Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030899-SST12LP14-QVCE
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.485GHz
Frequency: 2.4GHz to 2.485GHz
Gain: 31dB
P1dB: 26.5dBm (446.7mW)
RF Type: 802.11g
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (3x3)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 340mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - SST12LP14-QVCECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12LP14-QVCECT-ND
RF Amplifiers SST12LP14-QVCECT-ND
RF Amplifier IC 802.11g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

RF Amplifier IC 802.11g 2.4GHz ~ 2.485GHz 16-VQFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP14-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP14-QVCE
RF and Wireless - RF Amplifiers SST12LP14-QVCE
IC RF AMP 802.11G 2.4GHZ 16VQFN

IC RF AMP 802.11G 2.4GHZ 16VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 030899-SST12LP14-QVCE SST12LP14-QVCECT-ND SST12LP14-QVCE
Product Name RF Amplifiers - SST12LP14-QVCE RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11g
Frequency Range 2400 to 2485 MHz 2400 to 2485 MHz 2400 to 2485 MHz
Minimum Gain 31 dB 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB 31 dB
Package Type 16-VQFN (3x3) Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - 1079236 - Richardson RFPD
Specs
Frequency Range 1400 to 2700 MHz
Maximum Gain 31.7 dB
Output Power 24.5 dBm
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details