Microchip Technology, Inc. RF Amplifiers - SST12LP07E-QX8E SST12LP07E-QX8E

Description
Manufacturer: Microchip Technology Win Source Part Number: 101174-SST12LP07E-QX 8E Packaging: Tube/Rail Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 20 to 25mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 101174-SST12LP07E-QX 8E Packaging: Tube/Rail Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 20 to 25mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LP07E-QX8E
101174-SST12LP07E-QX8E
RF Amplifiers - SST12LP07E-QX8E 101174-SST12LP07E-QX8E
Manufacturer: Microchip Technology Win Source Part Number: 101174-SST12LP07E-QX 8E Packaging: Tube/Rail Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 30dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-XSON (2x2) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 20 to 25mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 101174-SST12LP07E-QX8E
Packaging: Tube/Rail
Test Frequency: 2.4GHz
Frequency: 2.4GHz
Gain: 30dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-XSON (2x2)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 20 to 25mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - SST12LP07E-QX8E-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12LP07E-QX8E-ND
RF Amplifiers SST12LP07E-QX8E-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 8-XSON (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz 8-XSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP07E-QX8E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP07E-QX8E
RF and Wireless - RF Amplifiers SST12LP07E-QX8E
IC AMP 802.11B/G/N 2.4GHZ 8XSON

IC AMP 802.11B/G/N 2.4GHZ 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 101174-SST12LP07E-QX8E SST12LP07E-QX8E-ND SST12LP07E-QX8E
Product Name RF Amplifiers - SST12LP07E-QX8E RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11b/g/n
Frequency Range 2400 MHz 2400 MHz 2400 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-40-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA713N7E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 700 to 800 MHz
View Details
3 suppliers