Microchip Technology, Inc. RF Amplifiers SST12LP07A-QXBE

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12LP07A-QXBECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 12-QFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12LP07A-QXBE
030894-SST12LP07A-QXBE
RF Amplifiers - SST12LP07A-QXBE 030894-SST12LP07A-QXBE
Manufacturer: Microchip Technology Win Source Part Number: 030894-SST12LP07A-QX BE Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 220mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030894-SST12LP07A-QXBE
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 28dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 220mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12LP07A-QXBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12LP07A-QXBE
RF and Wireless - RF Amplifiers SST12LP07A-QXBE
IC AMP 802.11B/G/N 2.4GHZ 12QFN

IC AMP 802.11B/G/N 2.4GHZ 12QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12LP07A-QXBECT-ND 030894-SST12LP07A-QXBE SST12LP07A-QXBE
Product Name RF Amplifiers RF Amplifiers - SST12LP07A-QXBE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
2.4 GHz Power Amplifier with Power Detector - SE2528L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details