Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST12LP00A/NF

Description
Win Source Part Number: 1236228-SST12LP00A/N F Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236228-SST12LP00A/N F Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236228-SST12LP00A/NF
RF/IF and RFID - RF Amplifiers 1236228-SST12LP00A/NF
Win Source Part Number: 1236228-SST12LP00A/N F Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236228-SST12LP00A/NF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Test Frequency: 2.4GHz ~ 2.5GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 27dB
Current - Supply: 115mA
RF Type: Bluetooth
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1236228-SST12LP00A/NF
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - BGA420H6327XTSA1 - 098422-BGA420H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Sky5® MHB EN-DC Tx LNA Front End Module (LFEM) - SKY53710-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 73-lead
View Details