Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST12LP00A/NE

Description
Win Source Part Number: 1236227-SST12LP00A/N E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236227-SST12LP00A/N E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236227-SST12LP00A/NE
RF/IF and RFID - RF Amplifiers 1236227-SST12LP00A/NE
Win Source Part Number: 1236227-SST12LP00A/N E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 2.4GHz ~ 2.5GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 27dB Current - Supply: 115mA RF Type: Bluetooth Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236227-SST12LP00A/NE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Test Frequency: 2.4GHz ~ 2.5GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 27dB
Current - Supply: 115mA
RF Type: Bluetooth
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1236227-SST12LP00A/NE
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-20000-32000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 32000 MHz
Minimum Gain 40 dB
View Details
RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers