Microchip Technology, Inc. RF Amplifiers - SST12LN01-QU6F SST12LN01-QU6F

Description
Manufacturer: Microchip Technology Win Source Part Number: 038243-SST12LN01-QU6 F Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 14dB Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 6-UQFN (3x1.6) Supply Voltage - Operating: 3.3V Operating Supply Current: 11mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038243-SST12LN01-QU6 F Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 14dB Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 6-UQFN (3x1.6) Supply Voltage - Operating: 3.3V Operating Supply Current: 11mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SST12LN01-QU6F
038243-SST12LN01-QU6F
RF Amplifiers - SST12LN01-QU6F 038243-SST12LN01-QU6F
Manufacturer: Microchip Technology Win Source Part Number: 038243-SST12LN01-QU6 F Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 14dB Noise Figure: 1.55dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 6-UQFN (3x1.6) Supply Voltage - Operating: 3.3V Operating Supply Current: 11mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038243-SST12LN01-QU6F
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 14dB
Noise Figure: 1.55dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: 6-UQFN (3x1.6)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 11mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SST12LN01-QU6F
RF and Wireless - RF Amplifiers SST12LN01-QU6F
IC AMP 802.11B/G 2.4GHZ 6UQFN

IC AMP 802.11B/G 2.4GHZ 6UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 038243-SST12LN01-QU6F SST12LN01-QU6F
Product Name RF Amplifiers - SST12LN01-QU6F RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details