Microchip Technology, Inc. RF Amplifiers SST12CP33-QUCE

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-UQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12CP33-QUCECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12CP33-QUCECT-ND
RF Amplifiers SST12CP33-QUCECT-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 16-UQFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236235-SST12CP33-QUCE
RF/IF and RFID - RF Amplifiers 1236235-SST12CP33-QUCE
Win Source Part Number: 1236235-SST12CP33-QU CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 39dB Current - Supply: 440mA P1dB: 30dBm RF Type: 802.11b/g/n Voltage - Supply: 4V ~ 5.5V Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-UQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST12CP33-QUCEDKR,SS T12CP33-QUCECT,SST12 CP33-QUCETR Base Product Number: SST12CP33

Win Source Part Number: 1236235-SST12CP33-QUCE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 39dB
Current - Supply: 440mA
P1dB: 30dBm
RF Type: 802.11b/g/n
Voltage - Supply: 4V ~ 5.5V
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-UQFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SST12CP33-QUCEDKR,SST12CP33-QUCECT,SST12CP33-QUCETR
Base Product Number: SST12CP33

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12CP33-QUCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12CP33-QUCE
RF and Wireless - RF Amplifiers SST12CP33-QUCE
IC AMP 802.11B/G/N 2.4GHZ 16UQFN

IC AMP 802.11B/G/N 2.4GHZ 16UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12CP33-QUCECT-ND 1236235-SST12CP33-QUCE SST12CP33-QUCE
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 39 dB 39 dB ? to 39 dB
Maximum Gain 39 dB 39 dB 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - SE2567L-R - 028213-SE2567L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 30 dB
View Details
3 suppliers