Microchip Technology, Inc. RF Amplifiers SST12CP11-QVCE

Description
RF Amplifier IC 802.11 g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11 g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST12CP11-QVCECT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST12CP11-QVCECT-ND
RF Amplifiers SST12CP11-QVCECT-ND
RF Amplifier IC 802.11 g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC 802.11 g/n 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST12CP11-QVCE
030893-SST12CP11-QVCE
RF Amplifiers - SST12CP11-QVCE 030893-SST12CP11-QVCE
Manufacturer: Microchip Technology Win Source Part Number: 030893-SST12CP11-QVC E Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.11 g/n Categories: RF/IF and RFID Status: Active Case / Package: 16-VQFN (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 030893-SST12CP11-QVCE
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.11 g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-VQFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST12CP11-QVCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST12CP11-QVCE
RF and Wireless - RF Amplifiers SST12CP11-QVCE
IC AMP 802.11 G/N 2.4GHZ 16QFN

IC AMP 802.11 G/N 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST12CP11-QVCECT-ND 030893-SST12CP11-QVCE SST12CP11-QVCE
Product Name RF Amplifiers RF Amplifiers - SST12CP11-QVCE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA5H1BN6E6327XTSA1 - 850114-BGA5H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA9127TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
View Details