Microchip Technology, Inc. RF/IF and RFID - RF Front End (LNA + PA) SST11CP22-GN

Description
Win Source Part Number: 1236147-SST11CP22-GN Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.1GHz ~ 5.9GHz RF Type: WLAN Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236147-SST11CP22-GN Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.1GHz ~ 5.9GHz RF Type: WLAN Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236147-SST11CP22-GN - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236147-SST11CP22-GN
RF/IF and RFID - RF Front End (LNA + PA) 1236147-SST11CP22-GN
Win Source Part Number: 1236147-SST11CP22-GN Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 5.1GHz ~ 5.9GHz RF Type: WLAN Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1236147-SST11CP22-GN
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 5.1GHz ~ 5.9GHz
RF Type: WLAN
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236147-SST11CP22-GN
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 5.10E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details