Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST11CP15E-XXBE

Description
Win Source Part Number: 1236231-SST11CP15E-X XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.9GHz ~ 5.9GHz Gain: 27dB Current - Supply: 290mA RF Type: 802.11a/n Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST11CP15
Request a Quote Datasheet
Description
Win Source Part Number: 1236231-SST11CP15E-X XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.9GHz ~ 5.9GHz Gain: 27dB Current - Supply: 290mA RF Type: 802.11a/n Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST11CP15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236231-SST11CP15E-XXBE
RF/IF and RFID - RF Amplifiers 1236231-SST11CP15E-XXBE
Win Source Part Number: 1236231-SST11CP15E-X XBE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Frequency: 4.9GHz ~ 5.9GHz Gain: 27dB Current - Supply: 290mA RF Type: 802.11a/n Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SST11CP15

Win Source Part Number: 1236231-SST11CP15E-XXBE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 4.9GHz ~ 5.9GHz
Gain: 27dB
Current - Supply: 290mA
RF Type: 802.11a/n
Voltage - Supply: 3V ~ 5V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-UQFN (2x2)
ECCN: 3A001A11B
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SST11CP15

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SST11CP15E-XXBE
RF and Wireless - RF Amplifiers SST11CP15E-XXBE
IC AMP 802.11A/ 4.9-5.9GHZ 12QFN

IC AMP 802.11A/ 4.9-5.9GHZ 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1236231-SST11CP15E-XXBE SST11CP15E-XXBE
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA428H6327XTSA1 - 098964-BGA428H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
View Details
3 suppliers