Microchip Technology, Inc. Interface Transceiver IC SSC7150-ML-AB0-TR

Description
IC SENSOR FUSION HUB 28QFN Product overview: SSC7150-ML-AB0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7150-ML-AB0-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SENSOR FUSION HUB 28QFN Product overview: SSC7150-ML-AB0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7150-ML-AB0-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-SSC7150-ML-AB0-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-SSC7150-ML-AB0-TR
Interface Transceiver IC 752-SSC7150-ML-AB0-TR
IC SENSOR FUSION HUB 28QFN Product overview: SSC7150-ML-AB0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7150-ML-AB0-T R can be used for catalog matching and distributor lookup.

IC SENSOR FUSION HUB 28QFN Product overview: SSC7150-ML-AB0-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7150-ML-AB0-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261022-SSC7150-ML-AB0-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261022-SSC7150-ML-AB0-TR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261022-SSC7150-ML-AB0-TR
Win Source Part Number: 1261022-SSC7150-ML-A B0-TR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Motion Coprocessor Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: SSC7150-ML-AB0-DKR,S SC7150-ML-AB0-CT Base Product Number: SSC7150 Product Status: Obsolete

Win Source Part Number: 1261022-SSC7150-ML-AB0-TR
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Motion Coprocessor
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: SSC7150-ML-AB0-DKR,SSC7150-ML-AB0-CT
Base Product Number: SSC7150
Product Status: Obsolete

Buy Now Datasheet
Sensor and Detector Interfaces - SSC7150-ML-AB0-CT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
SSC7150-ML-AB0-CT-ND
Sensor and Detector Interfaces SSC7150-ML-AB0-CT-ND
IC SENSOR FUSION HUB 28QFN

IC SENSOR FUSION HUB 28QFN

Buy Now Datasheet
Sensor and Detector Interfaces - SSC7150-ML-AB0-TR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
SSC7150-ML-AB0-TR-ND
Sensor and Detector Interfaces SSC7150-ML-AB0-TR-ND
IC SENSOR FUSION HUB 28QFN

IC SENSOR FUSION HUB 28QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - SSC7150-ML-AB0-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
SSC7150-ML-AB0-TR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces SSC7150-ML-AB0-TR
IC SENSOR FUSION HUB 28QFN

IC SENSOR FUSION HUB 28QFN

Supplier's Site
Sensor and Detector Interfaces - SSC7150-ML-AB0-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SSC7150-ML-AB0-TR
Sensor and Detector Interfaces SSC7150-ML-AB0-TR
IC SENSOR FUSION HUB 28QFN

IC SENSOR FUSION HUB 28QFN

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - SSC7150-ML-AB0-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SSC7150-ML-AB0-TR
Interface - Sensor and Detector Interfaces SSC7150-ML-AB0-TR
IC SENSOR FUSION HUB 28QFN

IC SENSOR FUSION HUB 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SSC7150-ML-AB0-TR
Sensor Interface SSC7150-ML-AB0-TR
Sensor Interface Motion Coprocessor

Sensor Interface Motion Coprocessor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-SSC7150-ML-AB0-TR 1261022-SSC7150-ML-AB0-TR SSC7150-ML-AB0-CT-ND SSC7150-ML-AB0-TR SSC7150-ML-AB0-TR SSC7150-ML-AB0-TR SSC7150-ML-AB0-TR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor Interface
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details