Sensor Interface Sensor Fusion Hub Product overview: SSC7102-GQ-AB2-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SSC7102-GQ-AB2-T
Win Source Part Number: 1261020-SSC7102-GQ-A
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Hub
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 84-TFBGA
Supplier Device Package: 84-TFBGA (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Product Status: Obsolete
IC SENSOR HUB LPC 84TFBGA
Sensor Interface Sensor Fusion Hub
IC SENSOR HUB LPC 84TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SSC7102-GQ-AB2-TR | 1261020-SSC7102-GQ-AB2-TR | SSC7102-GQ-AB2-TR | SSC7102-GQ-AB2-TR | SSC7102-GQ-AB2-TR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |