Microchip Technology, Inc. SMD Interface Transceiver IC SPNZ801037-TR

Description
IC INTERFACE TRANSCEIVER SMD / Interface Product overview: SPNZ801037-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SPNZ801037-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INTERFACE TRANSCEIVER SMD / Interface Product overview: SPNZ801037-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SPNZ801037-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Interface Transceiver IC - 753-SPNZ801037-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Interface Transceiver IC
753-SPNZ801037-TR
SMD Interface Transceiver IC 753-SPNZ801037-TR
IC INTERFACE TRANSCEIVER SMD / Interface Product overview: SPNZ801037-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SPNZ801037-TR can be used for catalog matching and distributor lookup.

IC INTERFACE TRANSCEIVER SMD / Interface Product overview: SPNZ801037-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-SPNZ801037-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 993057-SPNZ801037-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
993057-SPNZ801037-TR
Integrated Circuits (ICs) - Interface - Controllers 993057-SPNZ801037-TR
Win Source Part Number: 993057-SPNZ801037-TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: OBSOLETE Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-SPNZ801037-TR Product Status: Obsolete

Win Source Part Number: 993057-SPNZ801037-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Other Names: 150-SPNZ801037-TR
Product Status: Obsolete

Buy Now
Controllers - SPNZ801037-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
SPNZ801037-TR
Controllers SPNZ801037-TR
Interface

Interface

Buy Now
Interface - Controllers - SPNZ801037-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
SPNZ801037-TR
Interface - Controllers SPNZ801037-TR
IC INTERFACE TRANSCEIVER SMD

IC INTERFACE TRANSCEIVER SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-SPNZ801037-TR 993057-SPNZ801037-TR SPNZ801037-TR SPNZ801037-TR
Product Name SMD Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Transceiver Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Interface - Controllers - ADM6996L-AA-T-1 - 077614-ADM6996L-AA-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details