Microchip Technology, Inc. LDO Voltage Regulator IC SGR117AK-883B

Description
Linear Voltage Regulators Linear Voltage Regulator - Positive Adjustable Rad Hard, Product overview: SGR117AK-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGR117AK-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulators Linear Voltage Regulator - Positive Adjustable Rad Hard, Product overview: SGR117AK-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGR117AK-883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-SGR117AK-883B
LDO Voltage Regulator IC 699-SGR117AK-883B
Linear Voltage Regulators Linear Voltage Regulator - Positive Adjustable Rad Hard, Product overview: SGR117AK-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGR117AK-883B can be used for catalog matching and distributor lookup.

Linear Voltage Regulators Linear Voltage Regulator - Positive Adjustable Rad Hard, Product overview: SGR117AK-883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGR117AK-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SGR117AK-883B - 1232539-SGR117AK-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SGR117AK-883B
1232539-SGR117AK-883B
PMIC - PMIC - Voltage Regulators - Linear - SGR117AK-883B 1232539-SGR117AK-883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232539-SGR117AK-883 B Number of Regulators: 1 Polarity: Positive Output Type: Adjustable Number of Outputs: 1 Output Current: 500 mA Accuracy: 1 % Output Voltage: 36 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-3 Max Input Voltage: 37 V Alternative Parts (Cross-Reference): SGR117AK/883B; SGR117AK883B; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Power Dissipation: 20 W Max Operating Temperature: 125 °C Min Current Limit: 1.5 A Reference Voltage: 1.275 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232539-SGR117AK-883B
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable
Number of Outputs: 1
Output Current: 500 mA
Accuracy: 1 %
Output Voltage: 36 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-3
Max Input Voltage: 37 V
Alternative Parts (Cross-Reference): SGR117AK/883B; SGR117AK883B;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Power Dissipation: 20 W
Max Operating Temperature: 125 °C
Min Current Limit: 1.5 A
Reference Voltage: 1.275 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SGR117AK-883B 1232539-SGR117AK-883B
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SGR117AK-883B
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-3-3 TO-3; Other; TO-3
IOUT 1.5 amps 0.5000 amps
VIN 37 volts 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5989GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 to 3.2 amps
VIN 8 to 40 volts
View Details
250MA LDO Voltage Regulator IC - 699-ADP667AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RS Components, Ltd.
Specs
Package Type Other; SOT-223
Output Voltage 1.18 to 1.25 volts
View Details