Microchip Technology, Inc. Voltage Regulators - Linear SG7815IG-883B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Datasheet
Datasheet Summary
Powered by GS/AI

The SG7815IG-883B is a positive fixed voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage of 15 V with a maximum load current of 1.5 A. It operates with an input voltage range of up to 35 V, and can withstand transient input voltages up to 50 V. The device features an internal voltage trimming system that ensures output voltage accuracy within ±2.0% of nominal. It incorporates essential protective features such as thermal shutdown and current limiting, enhancing reliability during operation. The regulator is available in a hermetically sealed TO-257 package, suitable for applications requiring high reliability, including military and aerospace environments. The low quiescent current allows for good regulation even under varying load conditions.

Datasheet Summary
Powered by GS/AI

The SG7815IG-883B is a positive fixed voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage of 15 V with a maximum load current of 1.5 A. It operates with an input voltage range of up to 35 V, and can withstand transient input voltages up to 50 V. The device features an internal voltage trimming system that ensures output voltage accuracy within ±2.0% of nominal. It incorporates essential protective features such as thermal shutdown and current limiting, enhancing reliability during operation. The regulator is available in a hermetically sealed TO-257 package, suitable for applications requiring high reliability, including military and aerospace environments. The low quiescent current allows for good regulation even under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - SG7815IG-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SG7815IG-883B
Voltage Regulators - Linear SG7815IG-883B
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number SG7815IG-883B
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details