Microchip Technology, Inc. -15V 5V 15V Voltage Supervisor IC SG3548J

Description
Volt Supervisor Monitor -15V/5V/15V/24V 16-Pin CDIP Product overview: SG3548J from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 5V, 15V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, -15V, 5V, 15V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG3548J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Volt Supervisor Monitor -15V/5V/15V/24V 16-Pin CDIP Product overview: SG3548J from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 5V, 15V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, -15V, 5V, 15V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG3548J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15V 5V 15V Voltage Supervisor IC
691-SG3548J
-15V 5V 15V Voltage Supervisor IC 691-SG3548J
Volt Supervisor Monitor -15V/5V/15V/24V 16-Pin CDIP Product overview: SG3548J from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 5V, 15V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, -15V, 5V, 15V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG3548J can be used for catalog matching and distributor lookup.

Volt Supervisor Monitor -15V/5V/15V/24V 16-Pin CDIP Product overview: SG3548J from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 5V, 15V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, -15V, 5V, 15V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG3548J can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - SG3548J - 1030108-SG3548J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SG3548J
1030108-SG3548J
PMIC - PMIC - Supervisors - SG3548J 1030108-SG3548J
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030108-SG3548J Mounting: SMD (SMT) Number of Pins: 16 Categories: PMIC - Supervisors Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030108-SG3548J
Mounting: SMD (SMT)
Number of Pins: 16
Categories: PMIC - Supervisors
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-SG3548J 1030108-SG3548J
Product Name -15V 5V 15V Voltage Supervisor IC PMIC - PMIC - Supervisors - SG3548J
Type CDIP DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details