Microchip Technology, Inc. Voltage Mode PWM, 500Khz - 8V to 35V Operation 0°C to 70°C SG3526

Description
The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error amplifier, pulse width modulator, pulse metering and steering logic, and two low impedance power drivers. Also included are protective features such as soft-start and under voltage lockout, digital current limiting, double pulse inhibit, a data latch for single pulse metering, adjustable deadtime, and provision for symmetry correction inputs. For ease of interface, all digital control ports are TTL and B-series CMOS compatible. Active LOW logic design allows wired-OR connections for maximum flexibility. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer less and transformer coupled. The SG1526 is characterized for operation over the full military ambient junction temperature range of -55°C to +150°C. The SG2526 is characterized for operation from -25°C to +150°C, and the SG3526 is characterized for operation from 0°C to +125°C Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Datasheet
Description
The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error amplifier, pulse width modulator, pulse metering and steering logic, and two low impedance power drivers. Also included are protective features such as soft-start and under voltage lockout, digital current limiting, double pulse inhibit, a data latch for single pulse metering, adjustable deadtime, and provision for symmetry correction inputs. For ease of interface, all digital control ports are TTL and B-series CMOS compatible. Active LOW logic design allows wired-OR connections for maximum flexibility. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer less and transformer coupled. The SG1526 is characterized for operation over the full military ambient junction temperature range of -55°C to +150°C. The SG2526 is characterized for operation from -25°C to +150°C, and the SG3526 is characterized for operation from 0°C to +125°C Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode PWM, 500Khz - 8V to 35V Operation 0°C to 70°C - SG3526 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Mode PWM, 500Khz - 8V to 35V Operation 0°C to 70°C
SG3526
Voltage Mode PWM, 500Khz - 8V to 35V Operation 0°C to 70°C SG3526
The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error amplifier, pulse width modulator, pulse metering and steering logic, and two low impedance power drivers. Also included are protective features such as soft-start and under voltage lockout, digital current limiting, double pulse inhibit, a data latch for single pulse metering, adjustable deadtime, and provision for symmetry correction inputs. For ease of interface, all digital control ports are TTL and B-series CMOS compatible. Active LOW logic design allows wired-OR connections for maximum flexibility. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer less and transformer coupled. The SG1526 is characterized for operation over the full military ambient junction temperature range of -55°C to +150°C. The SG2526 is characterized for operation from -25°C to +150°C, and the SG3526 is characterized for operation from 0°C to +125°C Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization

The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error amplifier, pulse width modulator, pulse metering and steering logic, and two low impedance power drivers. Also included are protective features such as soft-start and under voltage lockout, digital current limiting, double pulse
inhibit, a data latch for single pulse metering, adjustable deadtime, and provision for symmetry correction inputs. For ease of interface, all digital control ports are TTL and B-series CMOS compatible. Active LOW logic design allows wired-OR connections for maximum flexibility. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer less and transformer coupled. The SG1526 is characterized for operation over the full military ambient
junction temperature range of -55°C to +150°C. The SG2526 is characterized for operation from -25°C to +150°C, and the SG3526 is characterized for operation from 0°C to +125°C

Additional Features

    • 8V to 35V Operation
    • 5V Reference Trimmed to ±1%
    • 1Hz to 350kHz Oscillator Range
    • Dual 100mA Source/Sink Outputs
    • Digital Current Limiting
    • Double Pulse Suppression
    • Programmable Deadtime
    • Undervoltage Lockout
    • Single Pulse Metering
    • Programmable Soft-start
    • Wide Current Limit Common Mode
    • Range TTL/CMOS Compatible Logic
    • Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG3526
Product Name Voltage Mode PWM, 500Khz - 8V to 35V Operation 0°C to 70°C
Package Type DIP; SOIC; Other; ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ21040DBVR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9274QX V33 - TLE9274QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details