Microchip Technology, Inc. TRANSISTORS - RF Transistors (BJT) - SG3081J/883B SG3081J/883B

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002526-SG3081J/883B Packaging: Bulk Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: DIP Alternative Parts (Cross-Reference): SG3081J/883BSG3081J- 883B; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002526-SG3081J/883B Packaging: Bulk Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: DIP Alternative Parts (Cross-Reference): SG3081J/883BSG3081J- 883B; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - SG3081J/883B - 1002526-SG3081J/883B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - SG3081J/883B
1002526-SG3081J/883B
TRANSISTORS - RF Transistors (BJT) - SG3081J/883B 1002526-SG3081J/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002526-SG3081J/883B Packaging: Bulk Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: DIP Alternative Parts (Cross-Reference): SG3081J/883BSG3081J- 883B; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002526-SG3081J/883B
Packaging: Bulk
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: DIP
Alternative Parts (Cross-Reference): SG3081J/883BSG3081J-883B;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Bipolar Transistor
283-SG3081J/883B
Bipolar Transistor 283-SG3081J/883B
Transistor Arrays Product overview: SG3081J/883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SG3081J/883B can be used for catalog matching and distributor lookup.

Transistor Arrays Product overview: SG3081J/883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SG3081J/883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1002526-SG3081J/883B 283-SG3081J/883B
Product Name TRANSISTORS - RF Transistors (BJT) - SG3081J/883B Bipolar Transistor
Package Type SOT3; DIP Bulk
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details