Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Arrays - SG2803L SG2803L

Description
Manufacturer: Microchip Technology Win Source Part Number: 933333-SG2803L Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA - - Surface Mount 20-CLCC (8.89x8.89) Package: Tray Package: 20-CLCC Mounting: Surface Mount Family Name: SG2803 Categories: Discrete Semiconductor Products Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933333-SG2803L Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA - - Surface Mount 20-CLCC (8.89x8.89) Package: Tray Package: 20-CLCC Mounting: Surface Mount Family Name: SG2803 Categories: Discrete Semiconductor Products Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2803L - 933333-SG2803L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2803L
933333-SG2803L
TRANSISTORS - Transistors (BJT) - Arrays - SG2803L 933333-SG2803L
Manufacturer: Microchip Technology Win Source Part Number: 933333-SG2803L Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA - - Surface Mount 20-CLCC (8.89x8.89) Package: Tray Package: 20-CLCC Mounting: Surface Mount Family Name: SG2803 Categories: Discrete Semiconductor Products Case / Package: 20-CLCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 933333-SG2803L
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA - - Surface Mount 20-CLCC (8.89x8.89)
Package: Tray
Package: 20-CLCC
Mounting: Surface Mount
Family Name: SG2803
Categories: Discrete Semiconductor Products
Case / Package: 20-CLCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2803L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2803L
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 933333-SG2803L SG2803L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2803L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W/A2,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SC-70
IC(max) 100 milliamps
View Details
Single Bipolar Transistors - BCX5410INCT-ND - DigiKey
Specs
Polarity NPN
Package Type TO-243AA
View Details
2 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details