Win Source Part Number: 1253364-SG1731J-DESC
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Standard Package: 25
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1731J-DESC
Base Product Number: SG1731
PWM CONTROLLERS, HIGH-RELIABILIT Product overview: SG1731J-DESC from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SG1731J-DESC can be used for catalog matching and distributor lookup.
Motor Driver 16-CERDIP
PWM CONTROLLERS, HIGH-RELIABILIT
PWM CONTROLLERS, HIGH-RELIABILIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253364-SG1731J-DESC | 744-SG1731J-DESC | SG1731J-DESC | SG1731J-DESC | SG1731J-DESC |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |