The A5929KLPTR-T is a full-bridge driver designed for automotive applications, specifically for driving n-channel MOSFETs. It operates within a supply voltage range of 5.5 V to 50 V and features a unique charge pump regulator that provides a gate drive voltage of over 10 V at battery voltages down to 7 V. The device includes integrated protection mechanisms such as cross-conduction protection, undervoltage detection, and overtemperature monitoring. This driver supports various PWM schemes through its four logic level inputs, allowing for flexible motor control. Additionally, it has independent drain-source voltage monitors for each MOSFET to detect motor phase short-to-supply and short-to-ground conditions. Fault conditions are indicated by a single open drain fault output. The A5929KLPTR-T is packaged in a 24-pin eTSSOP with an exposed thermal pad, facilitating efficient thermal management. It is suitable for applications requiring robust performance and reliability in automotive environments.
IC FULL BRIDGE DRIVER 24TSSOP
IC FULL BRIDGE DRIVER 24TSSOP
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859007-A5929KLPTR-T
Operating Temperature Range: -40°C ~ 165°C (TJ)
Features: Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP-EP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A5929
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC HALF BRIDGE DRIVER 24TSSOP
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 24-TSSOP-EP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 620-A5929KLPTR-TCT-ND | 859007-A5929KLPTR-T | A5929KLPTR-T | A5929KLPTR-T |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - A5929KLPTR-T | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 5.5 to 50 volts | 50 to 5.5 volts | 5.5 to 50 volts | |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SOP; SSOP; TSSOP; 24-TSSOP-EP | SSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad |