Infineon Technologies AG Gate Driver ICs 1ED3431MC12M

Description
3 A, 5.7 kV single-channel flexible isolated gate driver with active Miller clamp, adjustable DESAT and Soft-off. UL 1577 & VDE 0884-11 certified EiceDRIVER™ Enhanced single-channel highly flexible isolated gate driver with ±3 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431MC12M belongs to the EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) – single-channel isolated gate driver with adjustable DESAT and soft-off. Suitable for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431 offers high configurability with DESAT (adjustable filter time), and soft-off (adjustable current level), through external resistor from input side (ADJA and ADJB pin). The driver IC also offers separate output, active Miller clamp, Fault, and over temperature shutdown. 1ED3830 (X3 Digital) version available, offer 27 configuration registers accessible via I2C. Summary of Features Flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED34xx family (X3 Analog family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±3 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs Active Miller clamp Precise VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection Parameter adjustment from input side: Adjustable DESAT filter time with ADJB pin Adjustable soft-off current level with ADJA pin FLT and RDY status signaling to µController 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Find our Variations for EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) 1ED3431MC12M ±3 A Miller clamp, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3431MU12M ±3 A UL 1577 1ED3461MC12M ±6 A Clamp driver, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3461MU12M ±6 A UL 1577 1ED3491MC12M ±9 A UL 1577 & VDE-11 1ED3491MU12M ±9 A UL 1577 Part No Typ. current Features Isolation Certification Part No Typ. current Features Isolation Certification
Request a Quote Datasheet
Description
3 A, 5.7 kV single-channel flexible isolated gate driver with active Miller clamp, adjustable DESAT and Soft-off. UL 1577 & VDE 0884-11 certified EiceDRIVER™ Enhanced single-channel highly flexible isolated gate driver with ±3 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431MC12M belongs to the EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) – single-channel isolated gate driver with adjustable DESAT and soft-off. Suitable for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431 offers high configurability with DESAT (adjustable filter time), and soft-off (adjustable current level), through external resistor from input side (ADJA and ADJB pin). The driver IC also offers separate output, active Miller clamp, Fault, and over temperature shutdown. 1ED3830 (X3 Digital) version available, offer 27 configuration registers accessible via I2C. Summary of Features Flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED34xx family (X3 Analog family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±3 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs Active Miller clamp Precise VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection Parameter adjustment from input side: Adjustable DESAT filter time with ADJB pin Adjustable soft-off current level with ADJA pin FLT and RDY status signaling to µController 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Find our Variations for EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) 1ED3431MC12M ±3 A Miller clamp, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3431MU12M ±3 A UL 1577 1ED3461MC12M ±6 A Clamp driver, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3461MU12M ±6 A UL 1577 1ED3491MC12M ±9 A UL 1577 & VDE-11 1ED3491MU12M ±9 A UL 1577 Part No Typ. current Features Isolation Certification Part No Typ. current Features Isolation Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED3431MC12M - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED3431MC12M
Gate Driver ICs 1ED3431MC12M
3 A, 5.7 kV single-channel flexible isolated gate driver with active Miller clamp, adjustable DESAT and Soft-off. UL 1577 & VDE 0884-11 certified EiceDRIVER™ Enhanced single-channel highly flexible isolated gate driver with ±3 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431MC12M belongs to the EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) – single-channel isolated gate driver with adjustable DESAT and soft-off. Suitable for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431 offers high configurability with DESAT (adjustable filter time), and soft-off (adjustable current level), through external resistor from input side (ADJA and ADJB pin). The driver IC also offers separate output, active Miller clamp, Fault, and over temperature shutdown. 1ED3830 (X3 Digital) version available, offer 27 configuration registers accessible via I2C. Summary of Features Flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED34xx family (X3 Analog family) For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs 2300 V functional offset voltage capable for selected applications ±3 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage Separate source and sink outputs Active Miller clamp Precise VCEsat detection (DESAT) with fault output IGBT soft turn-off after desaturation detection Parameter adjustment from input side: Adjustable DESAT filter time with ADJB pin Adjustable soft-off current level with ADJA pin FLT and RDY status signaling to µController 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis Benefits Over-temperature shut down at 160 °C (±10 °C) Tight IC-to-IC propagation delay matching (30 ns max.) High common-mode transient immunity CMTI >200 kV/μs Suitable for operation at high ambient temperature up to 125 °C Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced) Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements Applications Energy Storage Systems EV charging General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET DF11MR12W1M1HF_B67 | Silicon Carbide CoolSiC™ MOSFET Modules IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET Find our Variations for EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) 1ED3431MC12M ±3 A Miller clamp, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3431MU12M ±3 A UL 1577 1ED3461MC12M ±6 A Clamp driver, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11 1ED3461MU12M ±6 A UL 1577 1ED3491MC12M ±9 A UL 1577 & VDE-11 1ED3491MU12M ±9 A UL 1577 Part No Typ. current Features Isolation Certification Part No Typ. current Features Isolation Certification

3 A, 5.7 kV single-channel flexible isolated gate driver with active Miller clamp, adjustable DESAT and Soft-off. UL 1577 & VDE 0884-11 certified

EiceDRIVER™ Enhanced single-channel highly flexible isolated gate driver with ±3 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.

1ED3431MC12M belongs to the EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family) – single-channel isolated gate driver with adjustable DESAT and soft-off. Suitable for IGBTs, MOSFETs and SiC MOSFETs. 1ED3431 offers high configurability with DESAT (adjustable filter time), and soft-off (adjustable current level), through external resistor from input side (ADJA and ADJB pin). The driver IC also offers separate output, active Miller clamp, Fault, and over temperature shutdown.

1ED3830 (X3 Digital) version available, offer 27 configuration registers accessible via I2C.


Summary of Features

  • Flexible EiceDRIVER™ Enhanced single channel isolated gate driver 1ED34xx family (X3 Analog family)
  • For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
  • 2300 V functional offset voltage capable for selected applications
  • ±3 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • Separate source and sink outputs
  • Active Miller clamp
  • Precise VCEsat detection (DESAT) with fault output
  • IGBT soft turn-off after desaturation detection
  • Parameter adjustment from input side:
  • Adjustable DESAT filter time with ADJB pin
  • Adjustable soft-off current level with ADJA pin
  • FLT and RDY status signaling to µController
  • 11 V/12 V undervoltage lockout (UVLO) protection with hysteresis

Benefits

  • Over-temperature shut down at 160 °C (±10 °C)
  • Tight IC-to-IC propagation delay matching (30 ns max.)
  • High common-mode transient immunity CMTI >200 kV/μs
  • Suitable for operation at high ambient temperature up to 125 °C
  • Small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm)
  • UL 1577 VISO = 6.84 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
  • IEC 60747-17/VDE 0884-11 with VIORM = 1767 V (peak, reinforced)
  • Enable fast design cycles and the best-in-class DESAT accuracy thanks to low external component count and the adjustable DESAT with Soft-off
  • The precise threshold and timings, combined with UL 1577 and IEC 60747-17/VDE 0884-11 certifications enable superior application safety
  • Perfect fit for all applications requiring a reliable DESAT protection, benefiting from an active Miller clamp and preferring small PCB space requirements

Applications

  • Energy Storage Systems
  • EV charging
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Photovoltaic

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs


Designers who used this product also designed with


  • DF11MR12W1M1HF_B67 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • IPN95R3K7P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • DF11MR12W1M1HF_B67 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • IPN95R3K7P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • DF11MR12W1M1HF_B67 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • IPN95R3K7P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

Find our Variations for EiceDRIVER™ Enhanced 1ED34xx family (X3 analog family)

1ED3431MC12M

±3 A Miller clamp, Resistor adjustable DESAT and soft-off UL 1577 & VDE-11
1ED3431MU12M ±3 A UL 1577
1ED3461MC12M ±6 A

Clamp driver, Resistor adjustable DESAT and soft-off

UL 1577 & VDE-11
1ED3461MU12M ±6 A UL 1577

1ED3491MC12M

±9 A

UL 1577 & VDE-11


1ED3491MU12M ±9 A UL 1577
Part No Typ. current Features Isolation Certification
Part No Typ. current Features Isolation Certification

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED3431MC12M
Product Name Gate Driver ICs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
Propagation Delay 236 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2304S06FXLLA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
4 suppliers
Gate Drivers - 448-2ED2108S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
6 suppliers
Power - Gate Driver ICs - Transformer Driver ICs - 2EP101R - 2EP101R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details