Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SG1548L-TR

Description
Win Source Part Number: 1253058-SG1548L-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply Monitor Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1548L-TR Base Product Number: SG1548
Request a Quote Datasheet
Description
Win Source Part Number: 1253058-SG1548L-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply Monitor Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1548L-TR Base Product Number: SG1548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253058-SG1548L-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253058-SG1548L-TR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253058-SG1548L-TR
Win Source Part Number: 1253058-SG1548L-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply Monitor Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1548L-TR Base Product Number: SG1548

Win Source Part Number: 1253058-SG1548L-TR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Power Supply Monitor
Standard Package: 250
Mounting: SMD (SMT)
Current - Supply: 4.8 mA
Voltage - Supply: 4.5V ~ 35V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1548L-TR
Base Product Number: SG1548

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
SG1548L-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors SG1548L-TR
DC:AC - PROGRAMMABLE QUAD LINE F

DC:AC - PROGRAMMABLE QUAD LINE F

Supplier's Site
Power Supply Controllers, Monitors - SG1548L-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG1548L-TR
Power Supply Controllers, Monitors SG1548L-TR
Power Supply Controller Power Supply Monitor 20-CLCC (8.89x8.89)

Power Supply Controller Power Supply Monitor 20-CLCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253058-SG1548L-TR SG1548L-TR SG1548L-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details