Microchip Technology, Inc. Interface - Interface - Specialized - SCH5147-NW SCH5147-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 046789-SCH5147-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046789-SCH5147-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH5147-NW - 046789-SCH5147-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH5147-NW
046789-SCH5147-NW
Interface - Interface - Specialized - SCH5147-NW 046789-SCH5147-NW
Manufacturer: Microchip Technology Win Source Part Number: 046789-SCH5147-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 046789-SCH5147-NW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - SCH5147-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH5147-NW
Integrated Circuits (ICs) - Interface - Specialized SCH5147-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Specialized - SCH5147-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH5147-NW
Specialized SCH5147-NW
Interface 128-QFP (14x20)

Interface 128-QFP (14x20)

Buy Now
Interface - Specialized - SCH5147-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH5147-NW
Interface - Specialized SCH5147-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046789-SCH5147-NW SCH5147-NW SCH5147-NW SCH5147-NW
Product Name Interface - Interface - Specialized - SCH5147-NW Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details