BLUETOOTH 4.2 MODULE, CLASS 2, 10KBPS; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:10Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 98Y9636 |
| Product Name | Bluetooth 4.2 Module, Class 2, 10Kbps; Bluetooth Version Microchip |