VOXMICRO 802.11 ac/abgn (Wi-Fi 5) BLE 5.0 Combo Dual Band modules AIRETOS E61 Series R

Description
AIRETOS® E61 Class - Series R: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User MIMO support Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE Extended Grade Variant X; Industrial range operating temperatures Modular World Regulatory Certification (50+ domains) Technical Summary Form Factor M.2 (NGFF) Regular 2230 A+E-Key Chipset Qualcomm-Atheros QCA6174A-5 Standard IEEE 802.11ac/abgn Wi-Fi combo with BT5.0 Data Transfer Rates Up to 867Mbps (dynamic) Industrial Reference Qualcomm Atheros reference design QNFA364A (QCA P/N NFA364A) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping Antenna Type Two on board MHF4 connectors RF Output Power, per chain up to 20dBm RF Output Power, combined up to 23dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption 405 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E61 Class The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination.
Datasheet
Description
AIRETOS® E61 Class - Series R: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User MIMO support Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE Extended Grade Variant X; Industrial range operating temperatures Modular World Regulatory Certification (50+ domains) Technical Summary Form Factor M.2 (NGFF) Regular 2230 A+E-Key Chipset Qualcomm-Atheros QCA6174A-5 Standard IEEE 802.11ac/abgn Wi-Fi combo with BT5.0 Data Transfer Rates Up to 867Mbps (dynamic) Industrial Reference Qualcomm Atheros reference design QNFA364A (QCA P/N NFA364A) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping Antenna Type Two on board MHF4 connectors RF Output Power, per chain up to 20dBm RF Output Power, combined up to 23dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption 405 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E61 Class The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
802.11 ac/abgn (Wi-Fi 5) BLE 5.0 Combo Dual Band modules - AIRETOS E61 Series R - VOXMICRO
Diamond Bar, CA, United States
802.11 ac/abgn (Wi-Fi 5) BLE 5.0 Combo Dual Band modules
AIRETOS E61 Series R
802.11 ac/abgn (Wi-Fi 5) BLE 5.0 Combo Dual Band modules AIRETOS E61 Series R
AIRETOS® E61 Class - Series R: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules. Key Features Fully featured WAVE2 choice for the computing market Dual Band with Multi User MIMO support Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE Extended Grade Variant X; Industrial range operating temperatures Modular World Regulatory Certification (50+ domains) Technical Summary Form Factor M.2 (NGFF) Regular 2230 A+E-Key Chipset Qualcomm-Atheros QCA6174A-5 Standard IEEE 802.11ac/abgn Wi-Fi combo with BT5.0 Data Transfer Rates Up to 867Mbps (dynamic) Industrial Reference Qualcomm Atheros reference design QNFA364A (QCA P/N NFA364A) Communications Interface WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping Antenna Type Two on board MHF4 connectors RF Output Power, per chain up to 20dBm RF Output Power, combined up to 23dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption 405 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E61 Class The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination.

AIRETOS® E61 Class - Series R: 802.11 ac/abgn Wi-Fi BLE 5.0 Combo Dual Band modules.

Key Features

  • Fully featured WAVE2 choice for the computing market
  • Dual Band with Multi User MIMO support
  • Bluetooth 5.0 Compliance with Class I mode, ANT+ and BLE
  • Extended Grade Variant X; Industrial range operating temperatures
  • Modular World Regulatory Certification (50+ domains)

Technical Summary

Form FactorM.2 (NGFF) Regular 2230 A+E-Key
ChipsetQualcomm-Atheros QCA6174A-5
StandardIEEE 802.11ac/abgn Wi-Fi combo with BT5.0
Data Transfer RatesUp to 867Mbps (dynamic)
Industrial ReferenceQualcomm Atheros reference design QNFA364A (QCA P/N NFA364A)
Communications InterfaceWLAN via PCI Express Standard 2.1 host I/O + Bluetooth via USB PIN mapping
Antenna TypeTwo on board MHF4 connectors
RF Output Power, per chainup to 20dBm
RF Output Power, combinedup to 23dBm
Industry StandardsWi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption405 mA *during Transmit Packet Test HT40
Operating Temperatureup to -40 to +85 Celsius
Operating SystemWindows, Linux, macOS, Android

Pre-approved Antenna Series

WAPHInternal, PCB Dipole< 2.5db
WAFHInternal, FPC Dipole< 3db
WAMFInternal, F-Type PIFA< 3db
WAND*External, Omni< 5db
WEADExternal, PCB Dipole< 5db
*Certified on demand
List may vary per domain

Our Services

Compliance & RegulatoryWe support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic DesignThroughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software EngineeringWe provide the optimal support from custom designs to innovative system-level codebases and development kits.

The power of AIRETOS® E61 Class

The AIRETOS® E61 Class is a highly integrated and cost-effective single-die wireless Wi-Fi / Bluetooth combo solution to support 1×2 IEEE 802.11ac/abgn (Wi-Fi 5) PCI-E WLAN standards and BT 5.0. It enables seamless integration of WLAN and BT with low-energy technology in a small footprint, low-height, modular design providing a fully-featured cost-effective solution for consumer applications. The AIRETOS® E61 Class comes with World-level Regulatory Compliance and full compatibility with the latest industry standards and advisory for regulatory adaptability, aiding swift design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full implementation of power management functions specified in the E61 Class minimizes system power requirements. Both WLAN and BT conserve power having several power-saving modes implemented, like MIMO-PS, UAPSD, Green-Tx, host power offload, Packet-power-save (PHY-NAP), early beacon termination.
Supplier's Site Datasheet

Technical Specifications

  VOXMICRO
Product Category Wireless Network Components
Product Number AIRETOS E61 Series R
Product Name 802.11 ac/abgn (Wi-Fi 5) BLE 5.0 Combo Dual Band modules
Unlock Full Specs
to access all available technical data

Similar Products