BLUETOOTH 4.2 LOW ENERGY MODULE; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23AC9400 |
| Product Name | Bluetooth 4.2 Low Energy Module; Bluetooth Version Microchip |