BLUETOOTH, VERSION4.0+EDR, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:3.2V; Supply Voltage Max:4.3V; Signal Range Max:10m; Data Rate:50Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 44Y7793 |
| Product Name | Bluetooth, Version4.0+Edr, 2.402-2.48Ghz; Bluetooth Version Microchip |