IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration of WLAN/BT and Low Energy technology.
Key Features:
Bluetooth V4.2 LE system Backwards compatible with BT version of 1.1, 1.2, 2.0, 2.1, 3.0+HS and V4.0LE
Bluetooth Class I transmission power
Support for Adaptive Frequency Hopping(AFH), Secure Simple Pairing (SSP) and Extended Inquiry Response (EIR) function
Scatter net operation with up to four active piconets with background scan and support for scatter mode
Low power consumption for meeting worldwide energy standards
Operate at ISM frequency Band (2.4/5GHz)
IEEE Standards Support, 802.11a ,802.11b, 802.11g 802.11n and 802.11ac
Support for both 20 MHz/40 MHz channel width in 2.4GHz and 20 MHz/40 MHz/80MHz channel width in 5GHz
Enterprise level security supporting: WPS2.0,WAPI, WPA, WPA2
Dual-stream IEEE 802.11n support for 20MHz and 40MHz channels provides PHY layer rates up to 300Mbps
Dual-stream IEEE 802.11ac support for 80MHz channels provides PHY layer rates up to 867Mbps
Support for WI-Fi Direct
Support MU-MIMO
Fully compliance with SDIO v3.0 specification
Support OS: Windows 7/8.1/10
IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration of WLAN/BT and Low Energy technology.
Key Features:
- Bluetooth V4.2 LE system Backwards compatible with BT version of 1.1, 1.2, 2.0, 2.1, 3.0+HS and V4.0LE
- Bluetooth Class I transmission power
- Support for Adaptive Frequency Hopping(AFH), Secure Simple Pairing (SSP) and Extended Inquiry Response (EIR) function
- Scatter net operation with up to four active piconets with background scan and support for scatter mode
- Low power consumption for meeting worldwide energy standards
- Operate at ISM frequency Band (2.4/5GHz)
- IEEE Standards Support, 802.11a ,802.11b, 802.11g 802.11n and 802.11ac
- Support for both 20 MHz/40 MHz channel width in 2.4GHz and 20 MHz/40 MHz/80MHz channel width in 5GHz
- Enterprise level security supporting: WPS2.0,WAPI, WPA, WPA2
- Dual-stream IEEE 802.11n support for 20MHz and 40MHz channels provides PHY layer rates up to 300Mbps
- Dual-stream IEEE 802.11ac support for 80MHz channels provides PHY layer rates up to 867Mbps
- Support for WI-Fi Direct
- Support MU-MIMO
- Fully compliance with SDIO v3.0 specification
- Support OS: Windows 7/8.1/10