Advantech IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART AIW-165BN

Description
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART NXP 88W9098 2Tx/2Rx IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Form factor: M.2 2830 E key Wi-Fi: PCIe; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) 28 x 30 x 3.95 mm (1.10 x 1.18 x 0.15 in) IC: NXP 88W9098
Request a Quote Datasheet
Description
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART NXP 88W9098 2Tx/2Rx IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Form factor: M.2 2830 E key Wi-Fi: PCIe; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) 28 x 30 x 3.95 mm (1.10 x 1.18 x 0.15 in) IC: NXP 88W9098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART - AIW-165BN - Advantech
Cincinnati, OH, United States
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART
AIW-165BN
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART AIW-165BN
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART NXP 88W9098 2Tx/2Rx IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Form factor: M.2 2830 E key Wi-Fi: PCIe; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) 28 x 30 x 3.95 mm (1.10 x 1.18 x 0.15 in) IC: NXP 88W9098

IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART

  • NXP 88W9098
  • 2Tx/2Rx
  • IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3
  • Form factor: M.2 2830 E key
  • Wi-Fi: PCIe; Bluetooth: UART
  • OS: Linux
  • Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F)
  • 28 x 30 x 3.95 mm (1.10 x 1.18 x 0.15 in)
  • IC: NXP 88W9098
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Wireless Network Components
Product Number AIW-165BN
Product Name IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, M.2 2830, PCIe-UART
Unlock Full Specs
to access all available technical data

Similar Products